EPCOS AG Fixed Inductors B82141A1184J000

Description
180µH Unshielded Wirewound Inductor 135mA 5.3Ohm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 135mA 5.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1184J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1184J000-ND
Fixed Inductors B82141A1184J000-ND
180µH Unshielded Wirewound Inductor 135mA 5.3Ohm Max Axial

180µH Unshielded Wirewound Inductor 135mA 5.3Ohm Max Axial

Buy Now Datasheet
180UH 135MA 5.3 OHM Inductor and Choke - 71-B82141A1184J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 135MA 5.3 OHM Inductor and Choke
71-B82141A1184J000
180UH 135MA 5.3 OHM Inductor and Choke 71-B82141A1184J000
FIXED IND 180UH 135MA 5.3 OHM TH Product overview: B82141A1184J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 135MA, 5.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 135MA, 5.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1184J000 can be used for catalog matching and distributor lookup.

FIXED IND 180UH 135MA 5.3 OHM TH Product overview: B82141A1184J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 135MA, 5.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 135MA, 5.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1184J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82141A1184J000-ND 71-B82141A1184J000
Product Name Fixed Inductors 180UH 135MA 5.3 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details