EPCOS AG Fixed Inductors B82141A1183K009

Description
18µH Unshielded Wirewound Inductor 350mA 810mOhm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 350mA 810mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1183K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1183K009-ND
Fixed Inductors B82141A1183K009-ND
18µH Unshielded Wirewound Inductor 350mA 810mOhm Max Axial

18µH Unshielded Wirewound Inductor 350mA 810mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82141A1183K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details