EPCOS AG 18UH 350MA 810 MOHM Inductor and Choke B82141A1183K000

Description
FIXED IND 18UH 350MA 810 MOHM TH Product overview: B82141A1183K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 350MA, 810 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 350MA, 810 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1183K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 350MA 810 MOHM TH Product overview: B82141A1183K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 350MA, 810 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 350MA, 810 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1183K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18UH 350MA 810 MOHM Inductor and Choke - 71-B82141A1183K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18UH 350MA 810 MOHM Inductor and Choke
71-B82141A1183K000
18UH 350MA 810 MOHM Inductor and Choke 71-B82141A1183K000
FIXED IND 18UH 350MA 810 MOHM TH Product overview: B82141A1183K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 350MA, 810 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 350MA, 810 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1183K000 can be used for catalog matching and distributor lookup.

FIXED IND 18UH 350MA 810 MOHM TH Product overview: B82141A1183K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18UH, 350MA, 810 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18UH, 350MA, 810 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1183K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82141A1183K000TR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 350mA 810mOhm Max Axial

18µH Unshielded Wirewound Inductor 350mA 810mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82141A1183K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18UH 350MA 810 MOHM TH

FIXED IND 18UH 350MA 810 MOHM TH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82141A1183K000 495-B82141A1183K000TR-ND
Product Name 18UH 350MA 810 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Inductance Range 18 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details