EPCOS AG 150UH 150MA 4.3 OHM Inductor and Choke B82141A1154J000

Description
FIXED IND 150UH 150MA 4.3 OHM TH Product overview: B82141A1154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 150MA, 4.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 150MA, 4.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1154J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 150MA 4.3 OHM TH Product overview: B82141A1154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 150MA, 4.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 150MA, 4.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1154J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 150MA 4.3 OHM Inductor and Choke - 71-B82141A1154J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 150MA 4.3 OHM Inductor and Choke
71-B82141A1154J000
150UH 150MA 4.3 OHM Inductor and Choke 71-B82141A1154J000
FIXED IND 150UH 150MA 4.3 OHM TH Product overview: B82141A1154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 150MA, 4.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 150MA, 4.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1154J000 can be used for catalog matching and distributor lookup.

FIXED IND 150UH 150MA 4.3 OHM TH Product overview: B82141A1154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 150MA, 4.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 150MA, 4.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1154J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82141A1154J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1154J000-ND
Fixed Inductors B82141A1154J000-ND
150µH Unshielded Wirewound Inductor 150mA 4.3Ohm Max Axial

150µH Unshielded Wirewound Inductor 150mA 4.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82141A1154J000 B82141A1154J000-ND
Product Name 150UH 150MA 4.3 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Inductance Range 150 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670148 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.9 microH
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details