EPCOS AG Fixed Inductors B82141A1153K000

Description
15µH Unshielded Wirewound Inductor 365mA 740mOhm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 365mA 740mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1153K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1153K000-ND
Fixed Inductors B82141A1153K000-ND
15µH Unshielded Wirewound Inductor 365mA 740mOhm Max Axial

15µH Unshielded Wirewound Inductor 365mA 740mOhm Max Axial

Buy Now Datasheet
15UH 365MA 740 MOHM Inductor and Choke - 71-B82141A1153K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 365MA 740 MOHM Inductor and Choke
71-B82141A1153K000
15UH 365MA 740 MOHM Inductor and Choke 71-B82141A1153K000
FIXED IND 15UH 365MA 740 MOHM TH Product overview: B82141A1153K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 365MA, 740 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 365MA, 740 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1153K000 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 365MA 740 MOHM TH Product overview: B82141A1153K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 365MA, 740 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 365MA, 740 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1153K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82141A1153K000-ND 71-B82141A1153K000
Product Name Fixed Inductors 15UH 365MA 740 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details