EPCOS AG Fixed Inductors B82141A1124J000

Description
120µH Unshielded Wirewound Inductor 160mA 3.8Ohm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 160mA 3.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1124J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1124J000-ND
Fixed Inductors B82141A1124J000-ND
120µH Unshielded Wirewound Inductor 160mA 3.8Ohm Max Axial

120µH Unshielded Wirewound Inductor 160mA 3.8Ohm Max Axial

Buy Now Datasheet
120UH 160MA 3.8 OHM Inductor and Choke - 71-B82141A1124J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 160MA 3.8 OHM Inductor and Choke
71-B82141A1124J000
120UH 160MA 3.8 OHM Inductor and Choke 71-B82141A1124J000
FIXED IND 120UH 160MA 3.8 OHM TH Product overview: B82141A1124J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 160MA, 3.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 160MA, 3.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1124J000 can be used for catalog matching and distributor lookup.

FIXED IND 120UH 160MA 3.8 OHM TH Product overview: B82141A1124J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 160MA, 3.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 160MA, 3.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1124J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82141A1124J000-ND 71-B82141A1124J000
Product Name Fixed Inductors 120UH 160MA 3.8 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers