EPCOS AG Fixed Inductors B82141A1123K009

Description
12µH Unshielded Wirewound Inductor 385mA 670mOhm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 385mA 670mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1123K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1123K009-ND
Fixed Inductors B82141A1123K009-ND
12µH Unshielded Wirewound Inductor 385mA 670mOhm Max Axial

12µH Unshielded Wirewound Inductor 385mA 670mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82141A1123K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details