EPCOS AG Fixed Inductors B82141A1105K000

Description
1mH Unshielded Wirewound Inductor 55mA 33Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 55mA 33Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1105K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1105K000-ND
Fixed Inductors B82141A1105K000-ND
1mH Unshielded Wirewound Inductor 55mA 33Ohm Max Axial

1mH Unshielded Wirewound Inductor 55mA 33Ohm Max Axial

Buy Now Datasheet
1MH 55MA 33 OHM Inductor and Choke - 71-B82141A1105K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 55MA 33 OHM Inductor and Choke
71-B82141A1105K000
1MH 55MA 33 OHM Inductor and Choke 71-B82141A1105K000
FIXED IND 1MH 55MA 33 OHM TH Product overview: B82141A1105K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 55MA, 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 55MA, 33 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1105K000 can be used for catalog matching and distributor lookup.

FIXED IND 1MH 55MA 33 OHM TH Product overview: B82141A1105K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 55MA, 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 55MA, 33 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1105K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82141A1105K000-ND 71-B82141A1105K000
Product Name Fixed Inductors 1MH 55MA 33 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-4086-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers