EPCOS AG 10uH 1MHz 0.41A Inductor and Choke B82141A1103K000

Description
RF Choke Drum Core 10uH 10% 1MHz 55Q-Factor Ferrite 0.41A 0.6Ohm DCR AXL T/R Product overview: B82141A1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 0.41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1103K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 10uH 10% 1MHz 55Q-Factor Ferrite 0.41A 0.6Ohm DCR AXL T/R Product overview: B82141A1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 0.41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1103K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 1MHz 0.41A Inductor and Choke - 71-B82141A1103K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 1MHz 0.41A Inductor and Choke
71-B82141A1103K000
10uH 1MHz 0.41A Inductor and Choke 71-B82141A1103K000
RF Choke Drum Core 10uH 10% 1MHz 55Q-Factor Ferrite 0.41A 0.6Ohm DCR AXL T/R Product overview: B82141A1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 0.41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1103K000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 10uH 10% 1MHz 55Q-Factor Ferrite 0.41A 0.6Ohm DCR AXL T/R Product overview: B82141A1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 1MHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 1MHz, 0.41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1103K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5609-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5609-2-ND
Fixed Inductors 495-5609-2-ND
10µH Unshielded Wirewound Inductor 410mA 600mOhm Max Axial

10µH Unshielded Wirewound Inductor 410mA 600mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5609-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5609-1-ND
Fixed Inductors 495-5609-1-ND
10µH Unshielded Wirewound Inductor 410mA 600mOhm Max Axial

10µH Unshielded Wirewound Inductor 410mA 600mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82141A1103K000 495-5609-2-ND
Product Name 10uH 1MHz 0.41A Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 55 55
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 839-MGDU5-00012-P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Wirewound
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
View Details
2 suppliers
Automotive 0.03uH 250MHz 0.4A Inductor and Choke - 71-0402CS-30NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers