FIXED IND 30UH 1.5A 300 MOHM TH Product overview: B82134A5152M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30UH, 1.5A, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30UH, 1.5A, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82134A5152M000 can be used for catalog matching and distributor lookup.
30µH Unshielded Wirewound Inductor 1.5A 300mOhm Axial
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82134A5152M000 | 495-5608-2-ND |
| Product Name | 30UH 1.5A 300 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | |
| Inductance Range | 30 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |