EPCOS AG Fixed Inductors B82134A5151M000

Description
420µH Unshielded Wirewound Inductor 150mA 19Ohm Axial
Request a Quote Datasheet
Description
420µH Unshielded Wirewound Inductor 150mA 19Ohm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82134A5151M000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82134A5151M000-ND
Fixed Inductors B82134A5151M000-ND
420µH Unshielded Wirewound Inductor 150mA 19Ohm Axial

420µH Unshielded Wirewound Inductor 150mA 19Ohm Axial

Buy Now Datasheet
420UH 150MA 19 OHM Inductor and Choke - 71-B82134A5151M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420UH 150MA 19 OHM Inductor and Choke
71-B82134A5151M000
420UH 150MA 19 OHM Inductor and Choke 71-B82134A5151M000
FIXED IND 420UH 150MA 19 OHM TH Product overview: B82134A5151M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420UH, 150MA, 19 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420UH, 150MA, 19 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82134A5151M000 can be used for catalog matching and distributor lookup.

FIXED IND 420UH 150MA 19 OHM TH Product overview: B82134A5151M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420UH, 150MA, 19 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 420UH, 150MA, 19 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82134A5151M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82134A5151M000-ND 71-B82134A5151M000
Product Name Fixed Inductors 420UH 150MA 19 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details