5µH Unshielded Wirewound Inductor 4A 34mOhm Axial
FIXED IND 5UH 4A 34 MOHM TH Product overview: B82133A5402M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5UH, 4A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5UH, 4A, 34 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5402M000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5607-2-ND | 71-B82133A5402M000 |
| Product Name | Fixed Inductors | 5UH 4A 34 MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Core Material | Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |