EPCOS AG 130UH 400MA 4.8 OHM Inductor and Choke B82133A5401M000

Description
FIXED IND 130UH 400MA 4.8 OHM TH Product overview: B82133A5401M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH, 400MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130UH, 400MA, 4.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5401M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 130UH 400MA 4.8 OHM TH Product overview: B82133A5401M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH, 400MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130UH, 400MA, 4.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5401M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130UH 400MA 4.8 OHM Inductor and Choke - 71-B82133A5401M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130UH 400MA 4.8 OHM Inductor and Choke
71-B82133A5401M000
130UH 400MA 4.8 OHM Inductor and Choke 71-B82133A5401M000
FIXED IND 130UH 400MA 4.8 OHM TH Product overview: B82133A5401M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH, 400MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130UH, 400MA, 4.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5401M000 can be used for catalog matching and distributor lookup.

FIXED IND 130UH 400MA 4.8 OHM TH Product overview: B82133A5401M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130UH, 400MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130UH, 400MA, 4.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5401M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-76035-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76035-2-ND
Fixed Inductors 495-76035-2-ND
130µH Unshielded Wirewound Inductor 400mA 4.8Ohm Axial

130µH Unshielded Wirewound Inductor 400mA 4.8Ohm Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82133A5401M000 495-76035-2-ND
Product Name 130UH 400MA 4.8 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Inductance Range 130 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678551 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details