EPCOS AG 14UH 2A 130 MOHM Inductor and Choke B82133A5202M000

Description
FIXED IND 14UH 2A 130 MOHM TH Product overview: B82133A5202M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14UH, 2A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14UH, 2A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5202M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 14UH 2A 130 MOHM TH Product overview: B82133A5202M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14UH, 2A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14UH, 2A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5202M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14UH 2A 130 MOHM Inductor and Choke - 71-B82133A5202M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14UH 2A 130 MOHM Inductor and Choke
71-B82133A5202M000
14UH 2A 130 MOHM Inductor and Choke 71-B82133A5202M000
FIXED IND 14UH 2A 130 MOHM TH Product overview: B82133A5202M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14UH, 2A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14UH, 2A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5202M000 can be used for catalog matching and distributor lookup.

FIXED IND 14UH 2A 130 MOHM TH Product overview: B82133A5202M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14UH, 2A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14UH, 2A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5202M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82133A5202M000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82133A5202M000-ND
Fixed Inductors B82133A5202M000-ND
14µH Unshielded Wirewound Inductor 2A 130mOhm Axial

14µH Unshielded Wirewound Inductor 2A 130mOhm Axial

Buy Now Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Inductors, Coils, Chokes Fixed Inductors Series: B82133 Package: Tape & Reel (TR) Product Status: Obsolete Type: Drum Core, Wirewound Material - Core: Iron Inductance: 14 µH Tolerance: ±20%

Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: B82133
Package: Tape & Reel (TR)
Product Status: Obsolete
Type: Drum Core, Wirewound
Material - Core: Iron
Inductance: 14 µH
Tolerance: ±20%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82133A5202M000 B82133A5202M000-ND
Product Name 14UH 2A 130 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 14 microH 14 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N7 0302CS-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details