EPCOS AG Fixed Inductors B82133A5152M000

Description
25µH Unshielded Wirewound Inductor 1.5A 320mOhm Axial
Request a Quote Datasheet
Description
25µH Unshielded Wirewound Inductor 1.5A 320mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5605-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5605-2-ND
Fixed Inductors 495-5605-2-ND
25µH Unshielded Wirewound Inductor 1.5A 320mOhm Axial

25µH Unshielded Wirewound Inductor 1.5A 320mOhm Axial

Buy Now Datasheet
25UH 1.5A 320 MOHM Inductor and Choke - 71-B82133A5152M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25UH 1.5A 320 MOHM Inductor and Choke
71-B82133A5152M000
25UH 1.5A 320 MOHM Inductor and Choke 71-B82133A5152M000
FIXED IND 25UH 1.5A 320 MOHM TH Product overview: B82133A5152M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25UH, 1.5A, 320 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25UH, 1.5A, 320 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5152M000 can be used for catalog matching and distributor lookup.

FIXED IND 25UH 1.5A 320 MOHM TH Product overview: B82133A5152M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25UH, 1.5A, 320 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25UH, 1.5A, 320 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5152M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5605-2-ND 71-B82133A5152M000
Product Name Fixed Inductors 25UH 1.5A 320 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 100MHz 350mA Inductor and Choke - 841-BMB2A1000LN2 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms
Lead Style SMD/SMT
View Details
4 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details