EPCOS AG Fixed Inductors B82133A5151M000

Description
350µH Unshielded Wirewound Inductor 150mA 21Ohm Axial
Request a Quote Datasheet
Description
350µH Unshielded Wirewound Inductor 150mA 21Ohm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82133A5151M000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82133A5151M000-ND
Fixed Inductors B82133A5151M000-ND
350µH Unshielded Wirewound Inductor 150mA 21Ohm Axial

350µH Unshielded Wirewound Inductor 150mA 21Ohm Axial

Buy Now Datasheet
350UH 150MA 21 OHM Inductor and Choke - 71-B82133A5151M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH 150MA 21 OHM Inductor and Choke
71-B82133A5151M000
350UH 150MA 21 OHM Inductor and Choke 71-B82133A5151M000
FIXED IND 350UH 150MA 21 OHM TH Product overview: B82133A5151M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH, 150MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350UH, 150MA, 21 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5151M000 can be used for catalog matching and distributor lookup.

FIXED IND 350UH 150MA 21 OHM TH Product overview: B82133A5151M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH, 150MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350UH, 150MA, 21 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82133A5151M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82133A5151M000-ND 71-B82133A5151M000
Product Name Fixed Inductors 350UH 150MA 21 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers