EPCOS AG 50UH 400MA 3 OHM Inductor and Choke B82132A5401M000

Description
FIXED IND 50UH 400MA 3 OHM TH Product overview: B82132A5401M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UH, 400MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50UH, 400MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5401M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 50UH 400MA 3 OHM TH Product overview: B82132A5401M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UH, 400MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50UH, 400MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5401M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50UH 400MA 3 OHM Inductor and Choke - 71-B82132A5401M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50UH 400MA 3 OHM Inductor and Choke
71-B82132A5401M000
50UH 400MA 3 OHM Inductor and Choke 71-B82132A5401M000
FIXED IND 50UH 400MA 3 OHM TH Product overview: B82132A5401M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UH, 400MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50UH, 400MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5401M000 can be used for catalog matching and distributor lookup.

FIXED IND 50UH 400MA 3 OHM TH Product overview: B82132A5401M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UH, 400MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50UH, 400MA, 3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5401M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-7107-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7107-2-ND
Fixed Inductors 495-7107-2-ND
50µH Unshielded Wirewound Inductor 400mA 3Ohm Axial

50µH Unshielded Wirewound Inductor 400mA 3Ohm Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82132A5401M000 495-7107-2-ND
Product Name 50UH 400MA 3 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Inductance Range 50 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DF-102XJRW - 904501-0402DF-102XJRW - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
View Details
3 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details