EPCOS AG 70UH 300MA 5.7 OHM Inductor and Choke B82132A5301M000

Description
FIXED IND 70UH 300MA 5.7 OHM TH Product overview: B82132A5301M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70UH, 300MA, 5.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70UH, 300MA, 5.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5301M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 70UH 300MA 5.7 OHM TH Product overview: B82132A5301M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70UH, 300MA, 5.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70UH, 300MA, 5.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5301M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70UH 300MA 5.7 OHM Inductor and Choke - 71-B82132A5301M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70UH 300MA 5.7 OHM Inductor and Choke
71-B82132A5301M000
70UH 300MA 5.7 OHM Inductor and Choke 71-B82132A5301M000
FIXED IND 70UH 300MA 5.7 OHM TH Product overview: B82132A5301M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70UH, 300MA, 5.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70UH, 300MA, 5.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5301M000 can be used for catalog matching and distributor lookup.

FIXED IND 70UH 300MA 5.7 OHM TH Product overview: B82132A5301M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70UH, 300MA, 5.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70UH, 300MA, 5.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5301M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82132A5301M000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82132A5301M000-ND
Fixed Inductors B82132A5301M000-ND
70µH Unshielded Wirewound Inductor 300mA 5.7Ohm Axial

70µH Unshielded Wirewound Inductor 300mA 5.7Ohm Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82132A5301M000 B82132A5301M000-ND
Product Name 70UH 300MA 5.7 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Inductance Range 70 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details