8µH Unshielded Wirewound Inductor 1.5A 160mOhm Axial
VHF Choke Wirewound 8uH 20% 1MHz Carbonyl Iron 1.5A 160mOhm DCR AXL T/R Product overview: B82132A5152M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8uH, 1MHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8uH, 1MHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5152M000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5603-2-ND | 71-B82132A5152M000 |
| Product Name | Fixed Inductors | 8uH 1MHz 1.5A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole |
| Core Material | Iron; Drum Core, Wirewound | Carbonyl Iron |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |