EPCOS AG 160UH 150MA 17 OHM Inductor and Choke B82132A5151M000

Description
FIXED IND 160UH 150MA 17 OHM TH Product overview: B82132A5151M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160UH, 150MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 160UH, 150MA, 17 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5151M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 160UH 150MA 17 OHM TH Product overview: B82132A5151M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160UH, 150MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 160UH, 150MA, 17 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5151M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160UH 150MA 17 OHM Inductor and Choke - 71-B82132A5151M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160UH 150MA 17 OHM Inductor and Choke
71-B82132A5151M000
160UH 150MA 17 OHM Inductor and Choke 71-B82132A5151M000
FIXED IND 160UH 150MA 17 OHM TH Product overview: B82132A5151M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160UH, 150MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 160UH, 150MA, 17 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5151M000 can be used for catalog matching and distributor lookup.

FIXED IND 160UH 150MA 17 OHM TH Product overview: B82132A5151M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160UH, 150MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 160UH, 150MA, 17 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82132A5151M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82132A5151M000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82132A5151M000-ND
Fixed Inductors B82132A5151M000-ND
160µH Unshielded Wirewound Inductor 150mA 17Ohm Axial

160µH Unshielded Wirewound Inductor 150mA 17Ohm Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82132A5151M000 B82132A5151M000-ND
Product Name 160UH 150MA 17 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Inductance Range 160 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details