EPCOS AG 14UH 700MA 760 MOHM Inductor and Choke B82131A5701M000

Description
FIXED IND 14UH 700MA 760 MOHM TH Product overview: B82131A5701M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14UH, 700MA, 760 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14UH, 700MA, 760 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5701M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 14UH 700MA 760 MOHM TH Product overview: B82131A5701M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14UH, 700MA, 760 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14UH, 700MA, 760 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5701M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14UH 700MA 760 MOHM Inductor and Choke - 71-B82131A5701M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14UH 700MA 760 MOHM Inductor and Choke
71-B82131A5701M000
14UH 700MA 760 MOHM Inductor and Choke 71-B82131A5701M000
FIXED IND 14UH 700MA 760 MOHM TH Product overview: B82131A5701M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14UH, 700MA, 760 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14UH, 700MA, 760 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5701M000 can be used for catalog matching and distributor lookup.

FIXED IND 14UH 700MA 760 MOHM TH Product overview: B82131A5701M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14UH, 700MA, 760 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14UH, 700MA, 760 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5701M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5602-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5602-2-ND
Fixed Inductors 495-5602-2-ND
14µH Unshielded Wirewound Inductor 700mA 760mOhm Axial

14µH Unshielded Wirewound Inductor 700mA 760mOhm Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82131A5701M000 495-5602-2-ND
Product Name 14UH 700MA 760 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Inductance Range 14 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1625813-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
View Details
Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details