EPCOS AG 2UH 3A 38 MOHM Inductor and Choke B82131A5302M000

Description
FIXED IND 2UH 3A 38 MOHM TH Product overview: B82131A5302M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UH, 3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2UH, 3A, 38 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5302M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2UH 3A 38 MOHM TH Product overview: B82131A5302M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UH, 3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2UH, 3A, 38 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5302M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2UH 3A 38 MOHM Inductor and Choke - 71-B82131A5302M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2UH 3A 38 MOHM Inductor and Choke
71-B82131A5302M000
2UH 3A 38 MOHM Inductor and Choke 71-B82131A5302M000
FIXED IND 2UH 3A 38 MOHM TH Product overview: B82131A5302M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UH, 3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2UH, 3A, 38 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5302M000 can be used for catalog matching and distributor lookup.

FIXED IND 2UH 3A 38 MOHM TH Product overview: B82131A5302M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2UH, 3A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2UH, 3A, 38 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82131A5302M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-75949-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75949-2-ND
Fixed Inductors 495-75949-2-ND
2µH Unshielded Wirewound Inductor 3A 38mOhm Axial

2µH Unshielded Wirewound Inductor 3A 38mOhm Axial

Buy Now Datasheet
Fixed Inductors - 495-75949-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75949-1-ND
Fixed Inductors 495-75949-1-ND
2µH Unshielded Wirewound Inductor 3A 38mOhm Axial

2µH Unshielded Wirewound Inductor 3A 38mOhm Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82131A5302M000 495-75949-2-ND
Product Name 2UH 3A 38 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Inductance Range 2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CME2425-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details