EPCOS AG Fixed Inductors B82116B2828A010

Description
3.4µH @ 1MHz 1 Line Common Mode Choke Through Hole 25A DCR 2.6mOhm (Typ)
Request a Quote Datasheet
Description
3.4µH @ 1MHz 1 Line Common Mode Choke Through Hole 25A DCR 2.6mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82116B2828A010-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-B82116B2828A010-ND
Fixed Inductors 495-B82116B2828A010-ND
3.4µH @ 1MHz 1 Line Common Mode Choke Through Hole 25A DCR 2.6mOhm (Typ)

3.4µH @ 1MHz 1 Line Common Mode Choke Through Hole 25A DCR 2.6mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82116B2828A010-ND
Product Name Fixed Inductors
Operating Temperature -40 to 170 C (-40 to 338 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers