EPCOS AG Fixed Inductors B82111E0000C029

Description
1.2mH Unshielded Wirewound Inductor 100mA 34Ohm Axial
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 100mA 34Ohm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82111E0000C029-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82111E0000C029-ND
Fixed Inductors B82111E0000C029-ND
1.2mH Unshielded Wirewound Inductor 100mA 34Ohm Axial

1.2mH Unshielded Wirewound Inductor 100mA 34Ohm Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82111E0000C029-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-91N 0302CS-91NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details