Win Source Part Number: 1337491-B82111E0000C
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: B82111E
Type: Drum Core, Wirewound
Package: Tape & Reel (TR) Cut Tape (CT)
Shielding: Unshielded
Size / Dimension: 0.256" Dia x 1.024" L (6.50mm x 26.00mm)
Inductance: 220 µH
Standard Package: 1,000
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 32MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 2.6Ohm
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Affected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
VHF Choke Wirewound 220uH 20% 100KHz Ferrite 500mA 2.6Ohm DCR AXL T/R Product overview: B82111E0000C026 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111E0000C026 can be used for catalog matching and distributor lookup.
220µH Unshielded Wirewound Inductor 500mA 2.6Ohm Axial
220µH Unshielded Wirewound Inductor 500mA 2.6Ohm Axial
INDUCTOR, 220UH, 500MA, +20%; Product Range:B82111E Series; Inductance:220µH; DC Current Rating:500mA; DC Resistance Max:2.6ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:32MHz; Case Dimensions:6.5mm x 26mm RoHS Compliant: Yes
FIXED IND 220UH 500MA 2.6 OHM TH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1337491-B82111E0000C026 | 71-B82111E0000C026 | 495-5594-2-ND | 96K7706 | B82111E0000C026 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 220uH 100KHz 500mA Inductor and Choke | Fixed Inductors | Inductor, 220Uh, 500Ma, +20%; Product Range Epcos | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Technology | Standard; Wirewound | VHF Choke | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |