EPCOS AG Fixed Inductors B82111E0000C025

Description
100µH Unshielded Wirewound Inductor 1A 650mOhm Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1A 650mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5593-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5593-2-ND
Fixed Inductors 495-5593-2-ND
100µH Unshielded Wirewound Inductor 1A 650mOhm Axial

100µH Unshielded Wirewound Inductor 1A 650mOhm Axial

Buy Now Datasheet
100uH 100KHz 1A Inductor and Choke - 71-B82111E0000C025 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 100KHz 1A Inductor and Choke
71-B82111E0000C025
100uH 100KHz 1A Inductor and Choke 71-B82111E0000C025
VHF Choke Wirewound 100uH 20% 100KHz Ferrite 1A 0.65Ohm DCR AXL T/R Product overview: B82111E0000C025 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111E0000C025 can be used for catalog matching and distributor lookup.

VHF Choke Wirewound 100uH 20% 100KHz Ferrite 1A 0.65Ohm DCR AXL T/R Product overview: B82111E0000C025 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111E0000C025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 1A, +20%; Product Range Epcos - 25M8329 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1A, +20%; Product Range Epcos
25M8329
Inductor, 100Uh, 1A, +20%; Product Range Epcos 25M8329
INDUCTOR, 100UH, 1A, +20%; Product Range:B82111E Series; Inductance:100µH; DC Current Rating:1A; DC Resistance Max:0.65ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:55MHz; Case Dimensions:6.5mm x 26mm RoHS Compliant: Yes

INDUCTOR, 100UH, 1A, +20%; Product Range:B82111E Series; Inductance:100µH; DC Current Rating:1A; DC Resistance Max:0.65ohm; Inductance Tolerance:± 20%; Self Resonant Frequency:55MHz; Case Dimensions:6.5mm x 26mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - B82111E0000C025 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82111E0000C025
Fixed Inductors B82111E0000C025
FIXED IND 100UH 1A 650 MOHM TH

FIXED IND 100UH 1A 650 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5593-2-ND 71-B82111E0000C025 25M8329 B82111E0000C025
Product Name Fixed Inductors 100uH 100KHz 1A Inductor and Choke Inductor, 100Uh, 1A, +20%; Product Range Epcos Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers