40µH Unshielded Wirewound Inductor 2A 180mOhm Axial
VHF Choke Wirewound 40uH 20% 100KHz Ferrite 2A 0.18Ohm DCR AXL T/R Product overview: B82111E0000C023 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 40uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111E0000C023 can be used for catalog matching and distributor lookup.
Axial Leaded High Frequency Inductor, VHF Choke, B82111E Series, 40 H, 20%, 0.18 ohm, 2 A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5591-2-ND | 71-B82111E0000C023 | 86K9366 |
| Product Name | Fixed Inductors | 40uH 100KHz 2A Inductor and Choke | Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 40 H, 20%, 0.18 Ohm, 2 A Rohs Compliant Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |