EPCOS AG Fixed Inductors B82111E0000C022

Description
22µH Unshielded Wirewound Inductor 3A 70mOhm Axial
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 3A 70mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5590-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5590-2-ND
Fixed Inductors 495-5590-2-ND
22µH Unshielded Wirewound Inductor 3A 70mOhm Axial

22µH Unshielded Wirewound Inductor 3A 70mOhm Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 22 H, 20%, 0.07 Ohm, 3 A Rohs Compliant Epcos - 25M8328 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 22 H, 20%, 0.07 Ohm, 3 A Rohs Compliant Epcos
25M8328
Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 22 H, 20%, 0.07 Ohm, 3 A Rohs Compliant Epcos 25M8328
Axial Leaded High Frequency Inductor, VHF Choke, B82111E Series, 22 H, 20%, 0.07 ohm, 3 A RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82111E Series, 22 H, 20%, 0.07 ohm, 3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5590-2-ND 25M8328
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 22 H, 20%, 0.07 Ohm, 3 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details