EPCOS AG Fixed Inductors B82111B0000C024

Description
25µH Unshielded Wirewound Inductor 3A 46mOhm Axial
Request a Quote Datasheet
Description
25µH Unshielded Wirewound Inductor 3A 46mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5587-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5587-ND
Fixed Inductors 495-5587-ND
25µH Unshielded Wirewound Inductor 3A 46mOhm Axial

25µH Unshielded Wirewound Inductor 3A 46mOhm Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 25 H, 20%, 0.046 Ohm, 3 A Rohs Compliant Epcos - 96K7705 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 25 H, 20%, 0.046 Ohm, 3 A Rohs Compliant Epcos
96K7705
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 25 H, 20%, 0.046 Ohm, 3 A Rohs Compliant Epcos 96K7705
Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 25 H, 20%, 0.046 ohm, 3 A RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 25 H, 20%, 0.046 ohm, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5587-ND 96K7705
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 25 H, 20%, 0.046 Ohm, 3 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J105JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details