EPCOS AG Fixed Inductors B82111B0000C023

Description
15µH Unshielded Wirewound Inductor 4A 24mOhm Axial
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 4A 24mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5586-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5586-ND
Fixed Inductors 495-5586-ND
15µH Unshielded Wirewound Inductor 4A 24mOhm Axial

15µH Unshielded Wirewound Inductor 4A 24mOhm Axial

Buy Now Datasheet
Fixed Inductors - B82111B0000C023 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82111B0000C023
Fixed Inductors B82111B0000C023
FIXED IND 15UH 4A 24 MOHM TH

FIXED IND 15UH 4A 24 MOHM TH

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 15 H, 20%, 0.024 Ohm, 4 A Rohs Compliant Epcos - 96K7704 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 15 H, 20%, 0.024 Ohm, 4 A Rohs Compliant Epcos
96K7704
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 15 H, 20%, 0.024 Ohm, 4 A Rohs Compliant Epcos 96K7704
Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 15 H, 20%, 0.024 ohm, 4 A RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 15 H, 20%, 0.024 ohm, 4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5586-ND B82111B0000C023 96K7704
Product Name Fixed Inductors Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 15 H, 20%, 0.024 Ohm, 4 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details