EPCOS AG 13UH 3A 24 MOHM Inductor and Choke B82111B0000C019

Description
FIXED IND 13UH 3A 24 MOHM TH Product overview: B82111B0000C019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13UH, 3A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13UH, 3A, 24 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111B0000C019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 13UH 3A 24 MOHM TH Product overview: B82111B0000C019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13UH, 3A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13UH, 3A, 24 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111B0000C019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13UH 3A 24 MOHM Inductor and Choke - 71-B82111B0000C019 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13UH 3A 24 MOHM Inductor and Choke
71-B82111B0000C019
13UH 3A 24 MOHM Inductor and Choke 71-B82111B0000C019
FIXED IND 13UH 3A 24 MOHM TH Product overview: B82111B0000C019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13UH, 3A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13UH, 3A, 24 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111B0000C019 can be used for catalog matching and distributor lookup.

FIXED IND 13UH 3A 24 MOHM TH Product overview: B82111B0000C019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13UH, 3A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13UH, 3A, 24 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111B0000C019 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82111B0000C019-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-B82111B0000C019-ND
Fixed Inductors 495-B82111B0000C019-ND
13µH Unshielded Wirewound Inductor 3A 24mOhm Axial

13µH Unshielded Wirewound Inductor 3A 24mOhm Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82111B0000C019 495-B82111B0000C019-ND
Product Name 13UH 3A 24 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Inductance Range 13 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details