EPCOS AG Fixed Inductors B82111B0000C017

Description
6µH Unshielded Wirewound Inductor 6A 10mOhm Axial
Request a Quote Datasheet
Description
6µH Unshielded Wirewound Inductor 6A 10mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82111B0000C017-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-B82111B0000C017-ND
Fixed Inductors 495-B82111B0000C017-ND
6µH Unshielded Wirewound Inductor 6A 10mOhm Axial

6µH Unshielded Wirewound Inductor 6A 10mOhm Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 6 H, 20%, 0.01 Ohm, 6 A Rohs Compliant Epcos - 96K7701 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 6 H, 20%, 0.01 Ohm, 6 A Rohs Compliant Epcos
96K7701
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 6 H, 20%, 0.01 Ohm, 6 A Rohs Compliant Epcos 96K7701
Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 6 H, 20%, 0.01 ohm, 6 A RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 6 H, 20%, 0.01 ohm, 6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82111B0000C017-ND 96K7701
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 6 H, 20%, 0.01 Ohm, 6 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details