EPCOS AG Fixed Inductors B82111B0000C016

Description
3µH Unshielded Wirewound Inductor 9A 6mOhm Axial
Request a Quote Datasheet
Description
3µH Unshielded Wirewound Inductor 9A 6mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5579-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5579-ND
Fixed Inductors 495-5579-ND
3µH Unshielded Wirewound Inductor 9A 6mOhm Axial

3µH Unshielded Wirewound Inductor 9A 6mOhm Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 3 H, 20%, 6000 Ohm, 9 A Rohs Compliant Epcos - 96K7700 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 3 H, 20%, 6000 Ohm, 9 A Rohs Compliant Epcos
96K7700
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 3 H, 20%, 6000 Ohm, 9 A Rohs Compliant Epcos 96K7700
Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 3 H, 20%, 6000 ohm, 9 A RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 3 H, 20%, 6000 ohm, 9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5579-ND 96K7700
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 3 H, 20%, 6000 Ohm, 9 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details