EPCOS AG Fixed Inductors B82111B0000C014

Description
17µH Unshielded Wirewound Inductor 2A 63mOhm Axial
Request a Quote Datasheet
Description
17µH Unshielded Wirewound Inductor 2A 63mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82111B0000C014-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-B82111B0000C014-ND
Fixed Inductors 495-B82111B0000C014-ND
17µH Unshielded Wirewound Inductor 2A 63mOhm Axial

17µH Unshielded Wirewound Inductor 2A 63mOhm Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 17 H, 20%, 0.063 Ohm, 2 A Rohs Compliant Epcos - 96K7699 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 17 H, 20%, 0.063 Ohm, 2 A Rohs Compliant Epcos
96K7699
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 17 H, 20%, 0.063 Ohm, 2 A Rohs Compliant Epcos 96K7699
Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 17 H, 20%, 0.063 ohm, 2 A RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 17 H, 20%, 0.063 ohm, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82111B0000C014-ND 96K7699
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 17 H, 20%, 0.063 Ohm, 2 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers