EPCOS AG Fixed Inductors B82111B0000C013

Description
8µH Unshielded Wirewound Inductor 3A 25mOhm Axial
Request a Quote Datasheet
Description
8µH Unshielded Wirewound Inductor 3A 25mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82111B0000C013-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-B82111B0000C013-ND
Fixed Inductors 495-B82111B0000C013-ND
8µH Unshielded Wirewound Inductor 3A 25mOhm Axial

8µH Unshielded Wirewound Inductor 3A 25mOhm Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 8 H, 20%, 0.025 Ohm, 3 A Rohs Compliant Epcos - 96K7698 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 8 H, 20%, 0.025 Ohm, 3 A Rohs Compliant Epcos
96K7698
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 8 H, 20%, 0.025 Ohm, 3 A Rohs Compliant Epcos 96K7698
Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 8 H, 20%, 0.025 ohm, 3 A RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 8 H, 20%, 0.025 ohm, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82111B0000C013-ND 96K7698
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 8 H, 20%, 0.025 Ohm, 3 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details