EPCOS AG Fixed Inductors B82111B0000C011

Description
4µH Unshielded Wirewound Inductor 6A 14mOhm Axial
Request a Quote Datasheet
Description
4µH Unshielded Wirewound Inductor 6A 14mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5576-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5576-ND
Fixed Inductors 495-5576-ND
4µH Unshielded Wirewound Inductor 6A 14mOhm Axial

4µH Unshielded Wirewound Inductor 6A 14mOhm Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 4 H, 20%, 0.014 Ohm, 6 A Rohs Compliant Epcos - 88K1810 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 4 H, 20%, 0.014 Ohm, 6 A Rohs Compliant Epcos
88K1810
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 4 H, 20%, 0.014 Ohm, 6 A Rohs Compliant Epcos 88K1810
Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 4 H, 20%, 0.014 ohm, 6 A RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 4 H, 20%, 0.014 ohm, 6 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - B82111B0000C011 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82111B0000C011
Fixed Inductors B82111B0000C011
FIXED IND 4UH 6A 14 MOHM TH

FIXED IND 4UH 6A 14 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5576-ND 88K1810 B82111B0000C011
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 4 H, 20%, 0.014 Ohm, 6 A Rohs Compliant Epcos Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details