EPCOS AG Film Capacitors B81141C1474M000

Description
0.47µF Film Capacitor 440V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 440V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-1665-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1665-ND
Film Capacitors 495-1665-ND
0.47µF Film Capacitor 440V Polyester, Metallized Radial

0.47µF Film Capacitor 440V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.47Uf 440Vac 20%, Radial; Dielectric Type Epcos - 22C0338 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf 440Vac 20%, Radial; Dielectric Type Epcos
22C0338
Capacitor Polyester Film 0.47Uf 440Vac 20%, Radial; Dielectric Type Epcos 22C0338
CAPACITOR POLYESTER FILM 0.47UF 440VAC 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF 440VAC 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - B81141C1474M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B81141C1474M000
Capacitors - Film Capacitors B81141C1474M000
CAP FILM 0.47UF 20% 440VAC RAD

CAP FILM 0.47UF 20% 440VAC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-1665-ND 22C0338 B81141C1474M000
Product Name Film Capacitors Capacitor Polyester Film 0.47Uf 440Vac 20%, Radial; Dielectric Type Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-104MMR630KSA02CT-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers