Cap Film Suppression X1 0.047uF 440VAC PET 20% (18 X 9 X 17.5mm) Radial 15mm 85°C Bulk Product overview: B81141C1473M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81141C1473M000 can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 440V Polyester, Metallized Radial
CAP, SUP, X1, PET, 47000PF, 440V, RAD; Capacitance:47000pF;
CAP FILM 0.047UF 20% 440VAC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B81141C1473M000 | 495-1659-ND | 38AJ3459 | B81141C1473M000 |
| Product Name | 0.047uF Capacitor | Film Capacitors | Cap, Sup, X1, Pet, 47000Pf, 440V, Rad; Capacitance Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVAC | 440 volts | 440 volts | 440 volts | 440 volts |
| Packing Method | Bulk | Bulk | Bulk; Bulk |