Cap Film Suppression X1 0.33uF 440VAC PET 20% (31.5 X 14 X 24.5mm) Radial 27.5mm 85°C Bulk Product overview: B81141C1334M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81141C1334M000 can be used for catalog matching and distributor lookup.
0.33µF Film Capacitor 440V Polyester, Metallized Radial
CAP FILM 0.33UF 20% 440VAC RAD
CAPACITOR POLYESTER FILM 0.33UF 440VAC 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B81141C1334M000 | 495-1664-ND | B81141C1334M000 | 22C0334 |
| Product Name | 0.33uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film 0.33Uf 440Vac 20%, Radial; Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVAC | 440 volts | 440 volts | 440 volts | |
| Packing Method | Bulk | Bulk | Bulk; Bulk |