EPCOS AG 0.022uF Capacitor B81141C1223M000

Description
Cap Film Suppression X1 0.022uF 440VAC PET 20% (18 X 7 X 12.5mm) Radial 15mm 85°C Bulk Product overview: B81141C1223M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81141C1223M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X1 0.022uF 440VAC PET 20% (18 X 7 X 12.5mm) Radial 15mm 85°C Bulk Product overview: B81141C1223M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81141C1223M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022uF Capacitor
62-B81141C1223M000
0.022uF Capacitor 62-B81141C1223M000
Cap Film Suppression X1 0.022uF 440VAC PET 20% (18 X 7 X 12.5mm) Radial 15mm 85°C Bulk Product overview: B81141C1223M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81141C1223M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 0.022uF 440VAC PET 20% (18 X 7 X 12.5mm) Radial 15mm 85°C Bulk Product overview: B81141C1223M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81141C1223M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1657-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1657-ND
Film Capacitors 495-1657-ND
0.022µF Film Capacitor 440V Polyester, Metallized Radial

0.022µF Film Capacitor 440V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B81141C1223M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B81141C1223M000
Capacitors - Film Capacitors B81141C1223M000
CAP FILM 0.022UF 20% 440VAC RAD

CAP FILM 0.022UF 20% 440VAC RAD

Supplier's Site
Cap, Sup, X1, Pet, 22000Pf, 440V, Rad; Capacitance Epcos - 38AJ3458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X1, Pet, 22000Pf, 440V, Rad; Capacitance Epcos
38AJ3458
Cap, Sup, X1, Pet, 22000Pf, 440V, Rad; Capacitance Epcos 38AJ3458
CAP, SUP, X1, PET, 22000PF, 440V, RAD; Capacitance:22000pF; Suppression Class:X1; Product Range:B81141 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, SUP, X1, PET, 22000PF, 440V, RAD; Capacitance:22000pF; Suppression Class:X1; Product Range:B81141 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B81141C1223M000 495-1657-ND B81141C1223M000 38AJ3458
Product Name 0.022uF Capacitor Film Capacitors Capacitors - Film Capacitors Cap, Sup, X1, Pet, 22000Pf, 440V, Rad; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 440 volts 440 volts 440 volts 440 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Capacitors - 1725886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers