5600pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Cap Film Suppression Y1 0.0056uF 500VAC PP 20% (26.5 X 7 X 16mm) Radial 22.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B81123C1562M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0056uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0056uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1562M000 can be used for catalog matching and distributor lookup.
CAP FILM 5600PF 20% 500VAC RAD
CAP FILM 5600PF 20% 500VAC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B81123C1562M000-ND | 62-B81123C1562M000 | B81123C1562M000 | B81123C1562M000 |
| Product Name | Film Capacitors | Automotive 0.0056uF Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |