EPCOS AG Film Capacitors B81123C1332M000

Description
3300pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3300pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-1651-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1651-ND
Film Capacitors 495-1651-ND
3300pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0033uF Capacitor
62-B81123C1332M000
Automotive 0.0033uF Capacitor 62-B81123C1332M000
Cap Film Suppression Y1 0.0033uF 500VAC PP 20% (18 X 8.5 X 14.5mm) Radial 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B81123C1332M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1332M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y1 0.0033uF 500VAC PP 20% (18 X 8.5 X 14.5mm) Radial 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B81123C1332M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0033uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1332M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B81123C1332M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B81123C1332M000
Film Capacitors B81123C1332M000
CAP FILM 3300PF 20% 500VAC RAD

CAP FILM 3300PF 20% 500VAC RAD

Supplier's Site Datasheet
Cap, 3300Pf, 20%, Pp; Capacitance Epcos - 25M8301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 20%, Pp; Capacitance Epcos
25M8301
Cap, 3300Pf, 20%, Pp; Capacitance Epcos 25M8301
CAP, 3300PF, 20%, PP; Capacitance:3300pF; Suppression Class:Y1; Product Range:B81123 Series; Voltage Rating X:-; Voltage Rating Y:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:550V/µs; RoHS Compliant: Yes

CAP, 3300PF, 20%, PP; Capacitance:3300pF; Suppression Class:Y1; Product Range:B81123 Series; Voltage Rating X:-; Voltage Rating Y:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:550V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B81123C1332M000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B81123C1332M000
Film Capacitors B81123C1332M000
CAP FILM 3300PF 20% 500VAC RAD

CAP FILM 3300PF 20% 500VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-1651-ND 62-B81123C1332M000 B81123C1332M000 25M8301 B81123C1332M000
Product Name Film Capacitors Automotive 0.0033uF Capacitor Film Capacitors Cap, 3300Pf, 20%, Pp; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-P02BNL820Z5STTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers