Cap Film Suppression Y1 0.01uF 500VAC PP 20% (26.5 X 10.5 X 16.5mm) Radial 22.5mm 110°C Automotive AEC-Q200 T/R Product overview: B81123C1103M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1103M189 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
10000pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
SUPPRESSION CAP, 0.01UF, CLASS Y1, 500V ROHS COMPLIANT: YES
CAP FILM 10000PF 20% 500VAC RAD
CAP FILM 10000PF 20% 500VAC RAD
Film Capacitors 0.01uF 500Vac 20% Class Y1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B81123C1103M189 | 495-77004-2-ND | 76AH9171 | B81123C1103M189 | B81123C1103M189 | 3410-B81123C1103M189 |
| Product Name | Automotive 0.01uF Capacitor | Film Capacitors | Suppression Cap, 0.01Uf, Class Y1, 500V Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors 0.01uF 500Vac 20% Class Y1 |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVAC | 500 volts | 500 volts | 500 volts | 500 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) | Tape Reel; Tape & Reel (TR) |