EPCOS AG Film Capacitors B81123C1102M289

Description
1000pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-76551-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76551-2-ND
Film Capacitors 495-76551-2-ND
1000pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

1000pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-76551-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76551-1-ND
Film Capacitors 495-76551-1-ND
1000pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

1000pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm) Lead Spacing: 1.083" (27.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 0.228" (5.80mm)
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet
Singapore, Singapore
Automotive 0.001uF Capacitor
62-B81123C1102M289
Automotive 0.001uF Capacitor 62-B81123C1102M289
Cap Film Suppression Y1 0.001uF 500VAC PP 20% (18 X 5 X 10.5mm) Radial 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B81123C1102M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1102M289 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y1 0.001uF 500VAC PP 20% (18 X 5 X 10.5mm) Radial 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B81123C1102M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1102M289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B81123C1102M289
CAP FILM 1000PF 20% 500VAC RAD

CAP FILM 1000PF 20% 500VAC RAD

Supplier's Site
Suppression Cap, 1000Pf, Class Y1, 500V Rohs Compliant Epcos - 76AH9170 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class Y1, 500V Rohs Compliant Epcos
76AH9170
Suppression Cap, 1000Pf, Class Y1, 500V Rohs Compliant Epcos 76AH9170
SUPPRESSION CAP, 1000PF, CLASS Y1, 500V ROHS COMPLIANT: YES

SUPPRESSION CAP, 1000PF, CLASS Y1, 500V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Film Capacitors - B81123C1102M289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B81123C1102M289
Film Capacitors B81123C1102M289
CAP FILM 1000PF 20% 500VAC RAD

CAP FILM 1000PF 20% 500VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-76551-2-ND 62-B81123C1102M289 B81123C1102M289 76AH9170 B81123C1102M289
Product Name Film Capacitors Connectors,Interconnects Automotive 0.001uF Capacitor Capacitors - Film Capacitors Suppression Cap, 1000Pf, Class Y1, 500V Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers