The Suppression Cap, part number 76AH9169, is a Class Y1 EMI suppression capacitor designed for "line to ground" applications. It has a capacitance of 1000 pF and a maximum operating voltage of 500 V AC. This capacitor features a polypropylene dielectric and is constructed with a plastic case that meets UL 94 V-0 flammability standards. It is RoHS compliant and adheres to AEC-Q200D standards, making it suitable for automotive applications. The capacitor has self-healing properties and is available with standard lead lengths of 6 ±1 mm, with special lengths available upon request. It is delivered in bulk or taped formats for ease of handling in assembly processes. The product is marked with essential information including the manufacturer's logo, lot number, date code, rated capacitance, and compliance certifications.
Cap Film Suppression Y1 0.001uF 500VAC PP 20%( 18 X 5 X 10.5mm) Radial 15mm 110°C Automotive T/R Product overview: B81123C1102M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1102M189 can be used for catalog matching and distributor lookup.
1000pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
1000pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
CAP FILM 1000PF 20% 500VAC RAD
CAP FILM 1000PF 20% 500VAC RAD
CAP FILM 1000PF 20% 500VAC RAD
SUPPRESSION CAP, 1000PF, CLASS Y1, 500V ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B81123C1102M189 | 495-76550-1-ND | B81123C1102M189 | B81123C1102M189 | B81123C1102M189 | 76AH9169 |
| Product Name | Automotive 0.001uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Suppression Cap, 1000Pf, Class Y1, 500V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVAC | 500 volts | 500 volts | 500 volts | 500 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) | Tape Reel |