The Capacitor PP Film, part number 22C0220, features a capacitance of 1000 pF and a voltage rating of 250 VAC with a tolerance of ±20%. It is designed for EMI suppression applications and is classified as a Y1 capacitor, suitable for "line to ground" interference suppression. The dielectric material used is metallized polypropylene (MKP), which provides self-healing properties. The capacitor has a maximum operating temperature of 110 °C and complies with RoHS standards and AEC-Q200D. It is packaged in a radial box with two pins and is available in bulk or taped formats for easy integration into various electronic designs. The product meets several international standards, including EN 60384-14 and UL 1414, ensuring reliability and safety in its applications.
1000pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Cap Film Suppression Y1 0.001uF 500VAC PP 20% (18 X 5 X 10.5mm) Radial 15mm 110°C Automotive AEC-Q200 Bulk Product overview: B81123C1102M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1102M000 can be used for catalog matching and distributor lookup.
CAP FILM 1000PF 20% 500VAC RAD
1nF ±20% Y1 500V Plugin,P=15mm Suppression Capacitors ROHS
CAP FILM 1000PF 20% 500VAC RAD
CAPACITOR PP FILM, 1000PF, 250VAC, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:Y1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 1000PF 20% 500VAC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-1648-ND | 62-B81123C1102M000 | B81123C1102M000 | B81123C1102M000 | B81123C1102M000 | 22C0220 | B81123C1102M000 |
| Product Name | Film Capacitors | Automotive 0.001uF Capacitor | Capacitors - Film Capacitors | Capacitors >> Suppression Capacitors | Film Capacitors | Capacitor Pp Film, 1000Pf, 250Vac, 20%, Radial; Dielectric Type Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | Automotive | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |