EPCOS AG Film Capacitors B81122C1562M

Description
5600pF Film Capacitor 250V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
5600pF Film Capacitor 250V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-1634-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1634-ND
Film Capacitors 495-1634-ND
5600pF Film Capacitor 250V Polypropylene (PP) Radial

5600pF Film Capacitor 250V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B81122C1562M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B81122C1562M
Capacitors - Film Capacitors B81122C1562M
CAP FILM 5600PF 20% 250VAC RAD

CAP FILM 5600PF 20% 250VAC RAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-1634-ND B81122C1562M
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1725686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details