EPCOS AG Current Sense Transformers - B78545A9577A B78545A9577A

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 818650-B78545A9577A Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 818650-B78545A9577A Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - B78545A9577A - 818650-B78545A9577A - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - B78545A9577A
818650-B78545A9577A
Current Sense Transformers - B78545A9577A 818650-B78545A9577A
Manufacturer: EPCOS (TDK) Win Source Part Number: 818650-B78545A9577A Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 818650-B78545A9577A
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Current Sense Transformer - 163-B78545A9577A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Transformer
163-B78545A9577A
Current Sense Transformer 163-B78545A9577A
Product overview: B78545A9577A from EPCOS (TDK) is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B78545A9577A can be used for catalog matching and distributor lookup.

Product overview: B78545A9577A from EPCOS (TDK) is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-B78545A9577A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 818650-B78545A9577A 163-B78545A9577A
Product Name Current Sense Transformers - B78545A9577A Current Sense Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Surface Mount Wideband RF Transformers - A9900-A - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details