EPCOS AG SMD Pulse Transformer B78476A8135A003

Description
Telecom Transformer 1CT:1CT 24 Terminal Gull Wing SMD Product overview: B78476A8135A003 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8135A003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom Transformer 1CT:1CT 24 Terminal Gull Wing SMD Product overview: B78476A8135A003 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8135A003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Pulse Transformer - 166-B78476A8135A003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-B78476A8135A003
SMD Pulse Transformer 166-B78476A8135A003
Telecom Transformer 1CT:1CT 24 Terminal Gull Wing SMD Product overview: B78476A8135A003 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8135A003 can be used for catalog matching and distributor lookup.

Telecom Transformer 1CT:1CT 24 Terminal Gull Wing SMD Product overview: B78476A8135A003 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8135A003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - B78476A8135A003 - 769555-B78476A8135A003 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B78476A8135A003
769555-B78476A8135A003
Pulse Transformers - B78476A8135A003 769555-B78476A8135A003
Manufacturer: EPCOS (TDK) Win Source Part Number: 769555-B78476A8135A0 03 Packaging: Reel package Mounting: SMD Family Name: B78476A Categories: Transformers Dimension: 0.543" L x 0.598" W (13.80mm x 15.20mm) Height - Seated (Maximum): 0.235" (5.97mm) Introduction Date: September 18, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769555-B78476A8135A003
Packaging: Reel package
Mounting: SMD
Family Name: B78476A
Categories: Transformers
Dimension: 0.543" L x 0.598" W (13.80mm x 15.20mm)
Height - Seated (Maximum): 0.235" (5.97mm)
Introduction Date: September 18, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transformer, 10/100/1000 Base-T, 4P, Smt Rohs Compliant Epcos - 69AH6899 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 10/100/1000 Base-T, 4P, Smt Rohs Compliant Epcos
69AH6899
Transformer, 10/100/1000 Base-T, 4P, Smt Rohs Compliant Epcos 69AH6899
TRANSFORMER, 10/100/1000 BASE-T, 4P, SMT ROHS COMPLIANT: YES

TRANSFORMER, 10/100/1000 BASE-T, 4P, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
B78476A8135A003
Transformers - Pulse Transformers B78476A8135A003
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
B78476A8135A003
Audio Transformers / Signal Transformers B78476A8135A003
Audio Transformers / Signal Transformers 1000 BASE-T -40C+85C 1-PORT

Audio Transformers / Signal Transformers 1000 BASE-T -40C+85C 1-PORT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-B78476A8135A003 769555-B78476A8135A003 69AH6899 B78476A8135A003 B78476A8135A003
Product Name SMD Pulse Transformer Pulse Transformers - B78476A8135A003 Transformer, 10/100/1000 Base-T, 4P, Smt Rohs Compliant Epcos Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-050L CST2010-050LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108168-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details