EPCOS AG 350UH Pulse Transformer B78476A8067A003

Description
PULSE XFMR 1CT:1CT 350UH Product overview: B78476A8067A003 from EPCOS (TDK) is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8067A003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1CT:1CT 350UH Product overview: B78476A8067A003 from EPCOS (TDK) is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8067A003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350UH Pulse Transformer - 166-B78476A8067A003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-B78476A8067A003
350UH Pulse Transformer 166-B78476A8067A003
PULSE XFMR 1CT:1CT 350UH Product overview: B78476A8067A003 from EPCOS (TDK) is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8067A003 can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT 350UH Product overview: B78476A8067A003 from EPCOS (TDK) is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8067A003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1331480-B78476A8067A003 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1331480-B78476A8067A003
Transformers - Pulse Transformers 1331480-B78476A8067A003
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1331480-B78476A8067A 003 Category: Transformers>Pulse Transformers Packaging: Reel - TR Size / Dimension: 0.583" L x 0.461" W (14.81mm x 11.70mm) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.203" (5.15mm) Standard Package: 2,000 Mounting: Surface Mount Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 495-4018-2,495-4018- 1,B78476A8067A 3,B78476A8067A3,B784 76A8067A 3,495-4018-6 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1331480-B78476A8067A003
Category: Transformers>Pulse Transformers
Packaging: Reel - TR
Size / Dimension: 0.583" L x 0.461" W (14.81mm x 11.70mm)
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.203" (5.15mm)
Standard Package: 2,000
Mounting: Surface Mount
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 495-4018-2,495-4018-1,B78476A8067A 3,B78476A8067A3,B78476A8067A 3,495-4018-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
B78476A8067A003
Transformers - Pulse Transformers B78476A8067A003
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
B78476A8067A003
Audio Transformers / Signal Transformers B78476A8067A003
Audio Transformers / Signal Transformers 10/100 BASE-T 0C-70C 1-PORT

Audio Transformers / Signal Transformers 10/100 BASE-T 0C-70C 1-PORT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 166-B78476A8067A003 1331480-B78476A8067A003 B78476A8067A003 B78476A8067A003
Product Name 350UH Pulse Transformer Transformers - Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details